XP Power AFM60 Series DC Power Supply AFM60US18

Description
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty
Request a Quote Datasheet
Description
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFM60 Series DC Power Supply - AFM60US18 - XP Power
Sunnyvale, CA, USA
AFM60 Series DC Power Supply
AFM60US18
AFM60 Series DC Power Supply AFM60US18
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty

AFM45-60 Series

• 45-60 Watts
• Energy Star Level V
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Optional Class II Versions
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1018-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1018-ND
AC DC Desktop, Wall Power Adapters 1470-1018-ND
18V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

18V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 18V, 3.34A; Power Supply Approvals Xp Power - 24T5123 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 18V, 3.34A; Power Supply Approvals Xp Power
24T5123
Adaptor, Ac-Dc, Medical, 18V, 3.34A; Power Supply Approvals Xp Power 24T5123
ADAPTOR, AC-DC, MEDICAL, 18V, 3.34A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:18V; Output Current - Output 1:3.34A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 18V, 3.34A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:18V; Output Current - Output 1:3.34A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AFM60US18 1470-1018-ND 24T5123
Product Name AFM60 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 18V, 3.34A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 18.0 volts 18.0 volts 18.0 volts
DC Output Current 3.74 amps 3.34 amps 3.34 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - R62B-5060 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details