The Adaptor, AC-DC, Medical, 15V, 4A from the AFM Series is designed for medical applications, providing a maximum output power of 60W. It operates with an input voltage range of 80-264 VAC and a frequency of 47-63 Hz. The device features an initial set accuracy of ±2% and does not require a minimum load. It has a hold-up time of 8 ms at 115 VAC and offers line regulation of ±1.0% maximum and load regulation of 2.5% maximum. This power supply includes overvoltage protection, with a reset mechanism, and overload protection that allows for auto recovery. The efficiency rating is compliant with Energy Efficiency Level V, and it meets various safety standards, including EN60601-1 for medical devices. The operating temperature range is from 0 °C to +60 °C, with derating above 40 °C. The product is also RoHS compliant and has a three-year warranty. Engineers considering this product should note its compact design, high reliability, and compliance with medical safety standards, making it suitable for use in medical equipment requiring a stable 15V output.
15V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
ADAPTOR, AC-DC, MEDICAL, 15V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Product Range:AFM SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-2787-ND | 19X6790 |
| Product Name | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Xp Power |
| Type | Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Desktop / Free Standing | |
| Operating Temperature | 0 to 60 C (32 to 140 F) | |
| AC Output Voltage | 15.0 volts | |
| DC Output Voltage | 15.0 volts | 15.0 volts |