XP Power AC DC Desktop, Wall Power Adapters AFM60US12C2

Description
12V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2786-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2786-ND
AC DC Desktop, Wall Power Adapters 1470-2786-ND
12V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

12V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Xp Power - 19X6789 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Xp Power
19X6789
Adaptor, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Xp Power 19X6789
ADAPTOR, AC-DC, MEDICAL, 12V, 5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:AFM SeriesRoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:AFM SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2786-ND 19X6789
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 12V, 5A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details