XP Power AFM45 Series DC Power Supply AFM45US18

Description
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty
Request a Quote Datasheet
Description
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFM45 Series DC Power Supply - AFM45US18 - XP Power
Sunnyvale, CA, USA
AFM45 Series DC Power Supply
AFM45US18
AFM45 Series DC Power Supply AFM45US18
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty

AFM45-60 Series

• 45-60 Watts
• Energy Star Level V
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Optional Class II Versions
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1014-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1014-ND
AC DC Desktop, Wall Power Adapters 1470-1014-ND
18V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

18V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 18V, 2.67A; Power Supply Approvals Xp Power - 24T5119 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 18V, 2.67A; Power Supply Approvals Xp Power
24T5119
Adaptor, Ac-Dc, Medical, 18V, 2.67A; Power Supply Approvals Xp Power 24T5119
ADAPTOR, AC-DC, MEDICAL, 18V, 2.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 18V, 2.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AFM45US18 1470-1014-ND 24T5119
Product Name AFM45 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 18V, 2.67A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 18.0 volts 18.0 volts 18.0 volts
DC Output Current 2.67 amps 2.67 amps 2.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details