XP Power AFM45 Series DC Power Supply AFM45US15

Description
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty
Request a Quote Datasheet
Description
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFM45 Series DC Power Supply - AFM45US15 - XP Power
Sunnyvale, CA, USA
AFM45 Series DC Power Supply
AFM45US15
AFM45 Series DC Power Supply AFM45US15
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty

AFM45-60 Series

• 45-60 Watts
• Energy Star Level V
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Optional Class II Versions
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1013-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1013-ND
AC DC Desktop, Wall Power Adapters 1470-1013-ND
15V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 15V, 3.2A; Power Supply Approvals Xp Power - 24T5118 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 15V, 3.2A; Power Supply Approvals Xp Power
24T5118
Adaptor, Ac-Dc, Medical, 15V, 3.2A; Power Supply Approvals Xp Power 24T5118
ADAPTOR, AC-DC, MEDICAL, 15V, 3.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:15V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 15V, 3.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:15V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AFM45US15 1470-1013-ND 24T5118
Product Name AFM45 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 15V, 3.2A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 15.0 volts 15.0 volts 15.0 volts
DC Output Current 3.2 amps 3.2 amps 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
300W - 400W medical AC-DC digital power supplies - EFE300M-24-5-ECMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 24.0 volts
DC Output Current 2 to 12.5 amps
View Details