XP Power AFM45 Series DC Power Supply AFM45US12

Description
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty
Request a Quote Datasheet
Description
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFM45 Series DC Power Supply - AFM45US12 - XP Power
Sunnyvale, CA, USA
AFM45 Series DC Power Supply
AFM45US12
AFM45 Series DC Power Supply AFM45US12
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty

AFM45-60 Series

• 45-60 Watts
• Energy Star Level V
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Optional Class II Versions
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1012-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1012-ND
AC DC Desktop, Wall Power Adapters 1470-1012-ND
12V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 12V, 4A; Power Supply Approvals Xp Power - 24T5117 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 4A; Power Supply Approvals Xp Power
24T5117
Adaptor, Ac-Dc, Medical, 12V, 4A; Power Supply Approvals Xp Power 24T5117
ADAPTOR, AC-DC, MEDICAL, 12V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Product Range:AFM SeriesRoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Product Range:AFM SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, Medical, 12V, 4A; No. Of Outputs Xp Power - 34T5001 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 4A; No. Of Outputs Xp Power
34T5001
Adaptor, Ac-Dc, Medical, 12V, 4A; No. Of Outputs Xp Power 34T5001
ADAPTOR, AC-DC, MEDICAL, 12V, 4A; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 4A; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AFM45US12 1470-1012-ND 24T5117 34T5001
Product Name AFM45 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 12V, 4A; Power Supply Approvals Xp Power Adaptor, Ac-Dc, Medical, 12V, 4A; No. Of Outputs Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts 12.0 volts
DC Output Current 4 amps 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
DC Power Supply - P86C-80375 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30000 watts
View Details