24V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 30W, 24V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-1011-ND | 85W2891 |
| Product Name | AC DC Desktop, Wall Power Adapters | Ac-Dc Converter, External Plug In, 1 O/p, 30W, 24V; Power Supply Approvals Xp Power |
| Type | Medical Power Supply; 1 | DC Power Supply; AC/DC Converter |
| Form Factor | Desktop / Free Standing | |
| Operating Temperature | 0 to 60 C (32 to 140 F) | |
| AC Output Voltage | 24.0 volts | |
| DC Output Voltage | 24.0 volts | 24.0 volts |