XP Power AC DC Desktop, Wall Power Adapters AFM30US24

Description
24V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1010-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1010-ND
AC DC Desktop, Wall Power Adapters 1470-1010-ND
24V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 30W, 24V; Power Supply Approvals Xp Power - 85W2890 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 30W, 24V; Power Supply Approvals Xp Power
85W2890
Ac-Dc Converter, External Plug In, 1 O/p, 30W, 24V; Power Supply Approvals Xp Power 85W2890
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 30W, 24V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 30W, 24V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, 1.25A, 24V, 30W, Iec C14; No. Of Outputs Xp Power - 90W0439 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1.25A, 24V, 30W, Iec C14; No. Of Outputs Xp Power
90W0439
Power Supply, 1.25A, 24V, 30W, Iec C14; No. Of Outputs Xp Power 90W0439
POWER SUPPLY, 1.25A, 24V, 30W, IEC C14; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel RoHS Compliant: Yes

POWER SUPPLY, 1.25A, 24V, 30W, IEC C14; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1010-ND 85W2890 90W0439
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 30W, 24V; Power Supply Approvals Xp Power Power Supply, 1.25A, 24V, 30W, Iec C14; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1391774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Linear Power Supply
Adapter Plug Type Type c
View Details