XP Power AC DC Desktop, Wall Power Adapters AFM30US15

Description
15V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1006-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1006-ND
AC DC Desktop, Wall Power Adapters 1470-1006-ND
15V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Power Supply, 2A, 15V, 30W, Iec C14; No. Of Outputs Xp Power - 90W0435 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 2A, 15V, 30W, Iec C14; No. Of Outputs Xp Power
90W0435
Power Supply, 2A, 15V, 30W, Iec C14; No. Of Outputs Xp Power 90W0435
POWER SUPPLY, 2A, 15V, 30W, IEC C14; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

POWER SUPPLY, 2A, 15V, 30W, IEC C14; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 30W, 15V; Power Supply Approvals Xp Power - 85W2886 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 30W, 15V; Power Supply Approvals Xp Power
85W2886
Ac-Dc Converter, External Plug In, 1 O/p, 30W, 15V; Power Supply Approvals Xp Power 85W2886
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 30W, 15V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 30W, 15V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1006-ND 90W0435 85W2886
Product Name AC DC Desktop, Wall Power Adapters Power Supply, 2A, 15V, 30W, Iec C14; No. Of Outputs Xp Power Ac-Dc Converter, External Plug In, 1 O/p, 30W, 15V; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 63442 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 5.0 volts
View Details
DC Power Supply - DCR40-20A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 800 watts
View Details