XP Power AC DC Desktop, Wall Power Adapters AFM30US12

Description
12V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1004-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1004-ND
AC DC Desktop, Wall Power Adapters 1470-1004-ND
12V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 30W, 12V; Power Supply Approvals Xp Power - 85W2884 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 30W, 12V; Power Supply Approvals Xp Power
85W2884
Ac-Dc Converter, External Plug In, 1 O/p, 30W, 12V; Power Supply Approvals Xp Power 85W2884
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 30W, 12V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 30W, 12V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, 2.5A, 12V, 30W, Iec C14; No. Of Outputs Xp Power - 90W0433 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 2.5A, 12V, 30W, Iec C14; No. Of Outputs Xp Power
90W0433
Power Supply, 2.5A, 12V, 30W, Iec C14; No. Of Outputs Xp Power 90W0433
POWER SUPPLY, 2.5A, 12V, 30W, IEC C14; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel RoHS Compliant: Yes

POWER SUPPLY, 2.5A, 12V, 30W, IEC C14; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1004-ND 85W2884 90W0433
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 30W, 12V; Power Supply Approvals Xp Power Power Supply, 2.5A, 12V, 30W, Iec C14; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products