XP Power AEL Series DC Power Supply AEL80US36

Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet
Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEL Series DC Power Supply - AEL80US36 - XP Power
Sunnyvale, CA, USA
AEL Series DC Power Supply
AEL80US36
AEL Series DC Power Supply AEL80US36
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty

• 15-80 Watts
• CEC 2008 & EISA 2007 Compliant
• Universal Input
• Output Voltages from 5-48 VDC
• Up to 88% Efficiency
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEL80US36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEL80US36-ND
AC DC Desktop, Wall Power Adapters AEL80US36-ND
36V 80W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

36V 80W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 36 V, 2.22 A Rohs Compliant Xp Power - 45P6100 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 36 V, 2.22 A Rohs Compliant Xp Power
45P6100
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 36 V, 2.22 A Rohs Compliant Xp Power 45P6100
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 36 V, 2.22 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 36 V, 2.22 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AEL80US36 AEL80US36-ND 45P6100
Product Name AEL Series DC Power Supply AC DC Desktop, Wall Power Adapters Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 36 V, 2.22 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter 1
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DIN Rail Power Supplies - 7033439 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details