XP Power AEL Series DC Power Supply AEL60US24

Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Datasheet
Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEL Series DC Power Supply - AEL60US24 - XP Power
Sunnyvale, CA, USA
AEL Series DC Power Supply
AEL60US24
AEL Series DC Power Supply AEL60US24
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty

• 15-80 Watts
• CEC 2008 & EISA 2007 Compliant
• Universal Input
• Output Voltages from 5-48 VDC
• Up to 88% Efficiency
• 3 Year Warranty

Supplier's Site Datasheet
Ac-Dc Converter, Ext Plug In, 1 O/p, 63W, 24V; Power Supply Approvals Xp Power - 78T0777 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Ext Plug In, 1 O/p, 63W, 24V; Power Supply Approvals Xp Power
78T0777
Ac-Dc Converter, Ext Plug In, 1 O/p, 63W, 24V; Power Supply Approvals Xp Power 78T0777
AC-DC CONVERTER, EXT PLUG IN, 1 O/P, 63W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:63W; Output Voltage - Output 1:24V; Output Current - Output 1:2.63A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

AC-DC CONVERTER, EXT PLUG IN, 1 O/P, 63W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:63W; Output Voltage - Output 1:24V; Output Current - Output 1:2.63A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEL60US24 78T0777
Product Name AEL Series DC Power Supply Ac-Dc Converter, Ext Plug In, 1 O/p, 63W, 24V; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details