XP Power AEL Series DC Power Supply AEL40US48

Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet
Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEL Series DC Power Supply - AEL40US48 - XP Power
Sunnyvale, CA, USA
AEL Series DC Power Supply
AEL40US48
AEL Series DC Power Supply AEL40US48
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty

• 15-80 Watts
• CEC 2008 & EISA 2007 Compliant
• Universal Input
• Output Voltages from 5-48 VDC
• Up to 88% Efficiency
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEL40US48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEL40US48-ND
AC DC Desktop, Wall Power Adapters AEL40US48-ND
48V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 40W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number AEL40US48 AEL40US48-ND
Product Name AEL Series DC Power Supply AC DC Desktop, Wall Power Adapters
Type DC Power Supply; AC / DC Adapter 1
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type IEC
Regulatory Compliance RoHS Compliant
View Details