XP Power AEL Series DC Power Supply AEL15US48

Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet
Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEL Series DC Power Supply - AEL15US48 - XP Power
Sunnyvale, CA, USA
AEL Series DC Power Supply
AEL15US48
AEL Series DC Power Supply AEL15US48
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty

• 15-80 Watts
• CEC 2008 & EISA 2007 Compliant
• Universal Input
• Output Voltages from 5-48 VDC
• Up to 88% Efficiency
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEL15US48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEL15US48-ND
AC DC Desktop, Wall Power Adapters AEL15US48-ND
48V 15W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 15W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 48 V, 310 Ma Rohs Compliant Xp Power - 45P6094 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 48 V, 310 Ma Rohs Compliant Xp Power
45P6094
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 48 V, 310 Ma Rohs Compliant Xp Power 45P6094
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 48 V, 310 mA RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 48 V, 310 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AEL15US48 AEL15US48-ND 45P6094
Product Name AEL Series DC Power Supply AC DC Desktop, Wall Power Adapters Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 48 V, 310 Ma Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter 1
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
AC Power Supply - 21758645 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type AC Power Source
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details