XP Power AEL Series DC Power Supply AEL15US18

Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote
Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AEL15US18 is a DC power supply from the AEL Series by XP Power, designed to deliver 18 VDC at a maximum output current of 0.83 A, providing a total output power of 15 W. It operates efficiently with an efficiency rating of 82% and features a compact design with dimensions of 3.58 x 1.50 x 1.42 inches (91.0 x 38.0 x 36.0 mm). The power supply is compliant with Energy Efficiency Level V and meets CEC 2008 and EISA 2007 standards. It can operate in temperatures ranging from -20 °C to +60 °C and is convection cooled. The AEL15US18 includes protections against overvoltage, overload, and short circuits, ensuring reliable performance. It is suitable for a variety of applications requiring a stable DC power source.

Datasheet Summary
Powered by GS/AI

The AEL15US18 is a DC power supply from the AEL Series by XP Power, designed to deliver 18 VDC at a maximum output current of 0.83 A, providing a total output power of 15 W. It operates efficiently with an efficiency rating of 82% and features a compact design with dimensions of 3.58 x 1.50 x 1.42 inches (91.0 x 38.0 x 36.0 mm). The power supply is compliant with Energy Efficiency Level V and meets CEC 2008 and EISA 2007 standards. It can operate in temperatures ranging from -20 °C to +60 °C and is convection cooled. The AEL15US18 includes protections against overvoltage, overload, and short circuits, ensuring reliable performance. It is suitable for a variety of applications requiring a stable DC power source.

Suppliers

Company
Product
Description
Supplier Links
AEL Series DC Power Supply - AEL15US18 - XP Power
Sunnyvale, CA, USA
AEL Series DC Power Supply
AEL15US18
AEL Series DC Power Supply AEL15US18
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty

• 15-80 Watts
• CEC 2008 & EISA 2007 Compliant
• Universal Input
• Output Voltages from 5-48 VDC
• Up to 88% Efficiency
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEL15US18-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEL15US18-ND
AC DC Desktop, Wall Power Adapters AEL15US18-ND
18V 15W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

18V 15W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number AEL15US18 AEL15US18-ND
Product Name AEL Series DC Power Supply AC DC Desktop, Wall Power Adapters
Type DC Power Supply; AC / DC Adapter 1
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2328-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details