XP Power AEL Series DC Power Supply AEL15US15

Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet
Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEL Series DC Power Supply - AEL15US15 - XP Power
Sunnyvale, CA, USA
AEL Series DC Power Supply
AEL15US15
AEL Series DC Power Supply AEL15US15
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty

• 15-80 Watts
• CEC 2008 & EISA 2007 Compliant
• Universal Input
• Output Voltages from 5-48 VDC
• Up to 88% Efficiency
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEL15US15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEL15US15-ND
AC DC Desktop, Wall Power Adapters AEL15US15-ND
15V 15W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 15W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power - 12P6961 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power
12P6961
Ac-Dc Converter, External Plug In, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power 12P6961
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power - 45P6089 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power
45P6089
Ac/dc Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power 45P6089
AC/DC Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 15 V, 1 A RoHS Compliant: Yes

AC/DC Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 15 V, 1 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AEL15US15 AEL15US15-ND 12P6961 45P6089
Product Name AEL Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power Ac/dc Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 2707385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type IEC 320 C14
Regulatory Compliance RoHS Compliant
View Details