XP Power AEL Series DC Power Supply AEL15US05

Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet
Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEL Series DC Power Supply - AEL15US05 - XP Power
Sunnyvale, CA, USA
AEL Series DC Power Supply
AEL15US05
AEL Series DC Power Supply AEL15US05
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty

• 15-80 Watts
• CEC 2008 & EISA 2007 Compliant
• Universal Input
• Output Voltages from 5-48 VDC
• Up to 88% Efficiency
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEL15US05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEL15US05-ND
AC DC Desktop, Wall Power Adapters AEL15US05-ND
5V 12W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

5V 12W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 12W, 2.4A, 5V; Power Supply Approvals Xp Power - 12P6957 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 12W, 2.4A, 5V; Power Supply Approvals Xp Power
12P6957
Ac-Dc Converter, External Plug In, 1 O/p, 12W, 2.4A, 5V; Power Supply Approvals Xp Power 12P6957
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 12W, 2.4A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 12W, 2.4A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 12 W, 5 V, 2.4 A Rohs Compliant Xp Power - 45P6085 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 12 W, 5 V, 2.4 A Rohs Compliant Xp Power
45P6085
Ac/dc Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 12 W, 5 V, 2.4 A Rohs Compliant Xp Power 45P6085
AC/DC Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 12 W, 5 V, 2.4 A RoHS Compliant: Yes

AC/DC Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 12 W, 5 V, 2.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AEL15US05 AEL15US05-ND 12P6957 45P6085
Product Name AEL Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 12W, 2.4A, 5V; Power Supply Approvals Xp Power Ac/dc Power Supply, Level V, Mains Plug Sold Separately, 90 V, 264 V, 12 W, 5 V, 2.4 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1176609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details