XP Power AC DC Desktop, Wall Power Adapters AEH80US24

Description
24V 79W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 79W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - AEH80US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEH80US24-ND
AC DC Desktop, Wall Power Adapters AEH80US24-ND
24V 79W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 79W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 24 V, 3.3 A Rohs Compliant Xp Power - 94M6195 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 24 V, 3.3 A Rohs Compliant Xp Power
94M6195
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 24 V, 3.3 A Rohs Compliant Xp Power 94M6195
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 24 V, 3.3 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 24 V, 3.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEH80US24-ND 94M6195
Product Name AC DC Desktop, Wall Power Adapters Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 80 W, 24 V, 3.3 A Rohs Compliant Xp Power
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details