XP Power AC DC Desktop, Wall Power Adapters AEH80UM23

Description
5V, 12V 71W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
5V, 12V 71W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - AEH80UM23-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEH80UM23-ND
AC DC Desktop, Wall Power Adapters AEH80UM23-ND
5V, 12V 71W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

5V, 12V 71W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 60W, 5V, 7A, 12V, 3A Rohs Compliant Xp Power - 94M6193 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 60W, 5V, 7A, 12V, 3A Rohs Compliant Xp Power
94M6193
Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 60W, 5V, 7A, 12V, 3A Rohs Compliant Xp Power 94M6193
AC/DC Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 60W, 5V, 7A, 12V, 3A RoHS Compliant: Yes

AC/DC Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 60W, 5V, 7A, 12V, 3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEH80UM23-ND 94M6193
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 60W, 5V, 7A, 12V, 3A Rohs Compliant Xp Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 5.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1176609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details