XP Power AC DC Desktop, Wall Power Adapters AEH45UM31

Description
5V, 12V, -12V 59W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
5V, 12V, -12V 59W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - AEH45UM31-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEH45UM31-ND
AC DC Desktop, Wall Power Adapters AEH45UM31-ND
5V, 12V, -12V 59W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

5V, 12V, -12V 59W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Psu, Desktop 42W Triple O/p; No. Of Outputs Xp Power - 94M6184 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Desktop 42W Triple O/p; No. Of Outputs Xp Power
94M6184
Psu, Desktop 42W Triple O/p; No. Of Outputs Xp Power 94M6184
PSU, DESKTOP 42W TRIPLE O/P; No. of Outputs:3 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Output Current - Output 2:2A; Output Connector:5 Way DIN; Output RoHS Compliant: Yes

PSU, DESKTOP 42W TRIPLE O/P; No. of Outputs:3 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Output Current - Output 2:2A; Output Connector:5 Way DIN; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEH45UM31-ND 94M6184
Product Name AC DC Desktop, Wall Power Adapters Psu, Desktop 42W Triple O/p; No. Of Outputs Xp Power
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage -12.0 to 12.0 volts
DC Output Voltage -12.0 to 12.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227622 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details