XP Power AC DC Desktop, Wall Power Adapters AED70US24

Description
24V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - AED70US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AED70US24-ND
AC DC Desktop, Wall Power Adapters AED70US24-ND
24V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 70W, 3A, 24V; Power Supply Approvals Xp Power - 71J0081 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 70W, 3A, 24V; Power Supply Approvals Xp Power
71J0081
Ac-Dc Converter, External Plug In, 1 O/p, 70W, 3A, 24V; Power Supply Approvals Xp Power 71J0081
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 70W, 3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:70W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 70W, 3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:70W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AED70US24-ND 71J0081
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 70W, 3A, 24V; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC/DC Converter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227752 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details