XP Power AEB70 Series DC Power Supply AEB70US19

Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEB70 Series DC Power Supply - AEB70US19 - XP Power
Sunnyvale, CA, USA
AEB70 Series DC Power Supply
AEB70US19
AEB70 Series DC Power Supply AEB70US19
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty

AEB Series

• 36-100 Watt
• CEC2008 & EISA2007 Compliant
• Low Profile
• Single Outputs from 5 V to 48 V
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEB70US19-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEB70US19-ND
AC DC Desktop, Wall Power Adapters AEB70US19-ND
19V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 72W, 19V; Power Supply Approvals Xp Power - 77M9131 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 72W, 19V; Power Supply Approvals Xp Power
77M9131
Ac-Dc Converter, External Plug In, 1 O/p, 72W, 19V; Power Supply Approvals Xp Power 77M9131
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 72W, 19V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:19V; Output Current - Output 1:3.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 72W, 19V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:19V; Output Current - Output 1:3.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AEB70US19 AEB70US19-ND 77M9131
Product Name AEB70 Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 72W, 19V; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation, Industrial
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 2404025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Operating Temperature 0 C (32 F)
Adapter Plug Type Australia, EU, UK, US
View Details