XP Power AEB70 Series DC Power Supply AEB70US18

Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEB70 Series DC Power Supply - AEB70US18 - XP Power
Sunnyvale, CA, USA
AEB70 Series DC Power Supply
AEB70US18
AEB70 Series DC Power Supply AEB70US18
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty

AEB Series

• 36-100 Watt
• CEC2008 & EISA2007 Compliant
• Low Profile
• Single Outputs from 5 V to 48 V
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEB70US18-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEB70US18-ND
AC DC Desktop, Wall Power Adapters AEB70US18-ND
18V 70W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

18V 70W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number AEB70US18 AEB70US18-ND
Product Name AEB70 Series DC Power Supply AC DC Desktop, Wall Power Adapters
Type DC Power Supply; AC / DC Adapter 1
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation, Industrial
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power Supply - 112878513 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details