XP Power AEB70 Series DC Power Supply AEB70US15

Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEB70 Series DC Power Supply - AEB70US15 - XP Power
Sunnyvale, CA, USA
AEB70 Series DC Power Supply
AEB70US15
AEB70 Series DC Power Supply AEB70US15
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty

AEB Series

• 36-100 Watt
• CEC2008 & EISA2007 Compliant
• Low Profile
• Single Outputs from 5 V to 48 V
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1001-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1001-ND
AC DC Desktop, Wall Power Adapters 1470-1001-ND
15V 69W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 69W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 69W, 15V; Power Supply Approvals Xp Power - 77M9129 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 69W, 15V; Power Supply Approvals Xp Power
77M9129
Ac-Dc Converter, External Plug In, 1 O/p, 69W, 15V; Power Supply Approvals Xp Power 77M9129
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 69W, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:69W; Output Voltage - Output 1:15V; Output Current - Output 1:4.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 69W, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:69W; Output Voltage - Output 1:15V; Output Current - Output 1:4.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply/Voltage Converter PC Board Mount - 18870852 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18870852
Power Supply/Voltage Converter PC Board Mount 18870852
AC/DC POWER SUPPLY, 1 OUTPUT, 69 W, 15 V, 4.6 A. FREE 2 YEAR RADWELL WARRANTY

AC/DC POWER SUPPLY, 1 OUTPUT, 69 W, 15 V, 4.6 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AEB70US15 1470-1001-ND 77M9129 18870852
Product Name AEB70 Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 69W, 15V; Power Supply Approvals Xp Power Power Supply/Voltage Converter PC Board Mount
Type DC Power Supply; AC / DC Adapter 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation, Industrial
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Power Supply - 100715424 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details