XP Power AEB45 Series DC Power Supply AEB45US12

Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEB45 Series DC Power Supply - AEB45US12 - XP Power
Sunnyvale, CA, USA
AEB45 Series DC Power Supply
AEB45US12
AEB45 Series DC Power Supply AEB45US12
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty

AEB Series

• 36-100 Watt
• CEC2008 & EISA2007 Compliant
• Low Profile
• Single Outputs from 5 V to 48 V
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEB45US12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEB45US12-ND
AC DC Desktop, Wall Power Adapters AEB45US12-ND
12V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 3.75A; No. Of Outputs Xp Power - 18AC7221 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 3.75A; No. Of Outputs Xp Power
18AC7221
Adaptor, Ac-Dc, 12V, 3.75A; No. Of Outputs Xp Power 18AC7221
ADAPTOR, AC-DC, 12V, 3.75A; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:12V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 3.75A; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:12V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AEB45US12 AEB45US12-ND 18AC7221
Product Name AEB45 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 3.75A; No. Of Outputs Xp Power
Type DC Power Supply; AC / DC Adapter 1 DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation, Industrial
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 2297869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Operating Temperature 0 C (32 F)
Adapter Plug Type C14
View Details