XP Power AEB36 Series DC Power Supply AEB36US48

Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEB36 Series DC Power Supply - AEB36US48 - XP Power
Sunnyvale, CA, USA
AEB36 Series DC Power Supply
AEB36US48
AEB36 Series DC Power Supply AEB36US48
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty

AEB Series

• 36-100 Watt
• CEC2008 & EISA2007 Compliant
• Low Profile
• Single Outputs from 5 V to 48 V
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEB36US48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEB36US48-ND
AC DC Desktop, Wall Power Adapters AEB36US48-ND
48V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

48V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number AEB36US48 AEB36US48-ND
Product Name AEB36 Series DC Power Supply AC DC Desktop, Wall Power Adapters
Type DC Power Supply; AC / DC Adapter 1
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation, Industrial
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details