XP Power AEB36 Series DC Power Supply AEB36US15

Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEB36 Series DC Power Supply - AEB36US15 - XP Power
Sunnyvale, CA, USA
AEB36 Series DC Power Supply
AEB36US15
AEB36 Series DC Power Supply AEB36US15
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty

AEB Series

• 36-100 Watt
• CEC2008 & EISA2007 Compliant
• Low Profile
• Single Outputs from 5 V to 48 V
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEB36US15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEB36US15-ND
AC DC Desktop, Wall Power Adapters AEB36US15-ND
15V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

15V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number AEB36US15 AEB36US15-ND
Product Name AEB36 Series DC Power Supply AC DC Desktop, Wall Power Adapters
Type DC Power Supply; AC / DC Adapter 1
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation, Industrial
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2146-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details