XP Power AC DC Desktop, Wall Power Adapters ACM36US30

Description
30V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
30V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4474-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4474-ND
AC DC Desktop, Wall Power Adapters 1470-4474-ND
30V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

30V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 30V, 1.2A; Power Supply Approvals Xp Power - 43AC1941 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 30V, 1.2A; Power Supply Approvals Xp Power
43AC1941
Adaptor, Medical, Ac-Dc, 30V, 1.2A; Power Supply Approvals Xp Power 43AC1941
ADAPTOR, MEDICAL, AC-DC, 30V, 1.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:30V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 30V, 1.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:30V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4474-ND 43AC1941
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 30V, 1.2A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 30.0 volts
DC Output Voltage 30.0 volts 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details