XP Power AC DC Desktop, Wall Power Adapters ACM36US09

Description
9V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
9V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4469-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4469-ND
AC DC Desktop, Wall Power Adapters 1470-4469-ND
9V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

9V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 9V, 4A; Power Supply Approvals Xp Power - 43AC1936 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 9V, 4A; Power Supply Approvals Xp Power
43AC1936
Adaptor, Medical, Ac-Dc, 9V, 4A; Power Supply Approvals Xp Power 43AC1936
ADAPTOR, MEDICAL, AC-DC, 9V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:9V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Product Range:ACM36 SeriesRoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 9V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:9V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Product Range:ACM36 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4469-ND 43AC1936
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 9V, 4A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies User-Selectable Isolated Outputs from 3.3v to 150v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details