XP Power AC-DC Power Supplies ACM18US12

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ACM18US12 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
ACM18US12
AC-DC Power Supplies ACM18US12
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Medical and ITE Approvals
  • Interchangeable Mains Connectors
  • Optional White Versions
  • Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V)
  • Class II Construction
  • 3 Years Warranty
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3950-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3950-ND
AC DC Desktop, Wall Power Adapters 1470-3950-ND
12V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

12V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 12V, 18W; Power Supply Approvals Xp Power - 01AC0425 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 12V, 18W; Power Supply Approvals Xp Power
01AC0425
Wall Mount Adaptor, Ac-Dc, 12V, 18W; Power Supply Approvals Xp Power 01AC0425
WALL MOUNT ADAPTOR, AC-DC, 12V, 18W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 12V, 18W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Wall Mount Adaptor, Ac-Dc, 12V, 18W; No. Of Outputs Xp Power - 01AC6636 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 12V, 18W; No. Of Outputs Xp Power
01AC6636
Wall Mount Adaptor, Ac-Dc, 12V, 18W; No. Of Outputs Xp Power 01AC6636
WALL MOUNT ADAPTOR, AC-DC, 12V, 18W; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel PlugRoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 12V, 18W; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ACM18US12 1470-3950-ND 01AC0425 01AC6636
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 12V, 18W; Power Supply Approvals Xp Power Wall Mount Adaptor, Ac-Dc, 12V, 18W; No. Of Outputs Xp Power
Type AC / DC Adapter Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
1U Front End Power supply - FPS1000 48 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details