XP Power AC-DC Power Supplies ACM18US05

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ACM18US05 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
ACM18US05
AC-DC Power Supplies ACM18US05
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Medical and ITE Approvals
  • Interchangeable Mains Connectors
  • Optional White Versions
  • Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V)
  • Class II Construction
  • 3 Years Warranty
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3948-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3948-ND
AC DC Desktop, Wall Power Adapters 1470-3948-ND
5V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

5V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 5V, 2.5A, 18W; Power Supply Approvals Xp Power - 01AC0423 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 5V, 2.5A, 18W; Power Supply Approvals Xp Power
01AC0423
Wall Mount Adaptor, Ac-Dc, 5V, 2.5A, 18W; Power Supply Approvals Xp Power 01AC0423
WALL MOUNT ADAPTOR, AC-DC, 5V, 2.5A, 18W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 5V, 2.5A, 18W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Wall Mount Adaptor, Ac-Dc, 5V, 2.5A, 18W; No. Of Outputs Xp Power - 01AC6634 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 5V, 2.5A, 18W; No. Of Outputs Xp Power
01AC6634
Wall Mount Adaptor, Ac-Dc, 5V, 2.5A, 18W; No. Of Outputs Xp Power 01AC6634
WALL MOUNT ADAPTOR, AC-DC, 5V, 2.5A, 18W; No. of Outputs:1 Output; Output Power Max:12.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 5V, 2.5A, 18W; No. of Outputs:1 Output; Output Power Max:12.5W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ACM18US05 1470-3948-ND 01AC0423 01AC6634
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 5V, 2.5A, 18W; Power Supply Approvals Xp Power Wall Mount Adaptor, Ac-Dc, 5V, 2.5A, 18W; No. Of Outputs Xp Power
Type AC / DC Adapter Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts 5.0 volts 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1229835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type IEC
Regulatory Compliance RoHS Compliant
View Details