XP Power AC-DC Power Supplies ACM12US15

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ACM12US15 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
ACM12US15
AC-DC Power Supplies ACM12US15
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Medical and ITE Approvals
  • Interchangeable Mains Connectors
  • Optional White Versions
  • Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V)
  • Class II Construction
  • 3 Years Warranty
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-4399-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4399-ND
AC DC Desktop, Wall Power Adapters 1470-4399-ND
15V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

15V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc,15V, 1.25A; No. Of Outputs Xp Power - 14AC6451 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc,15V, 1.25A; No. Of Outputs Xp Power
14AC6451
Adaptor, Medical, Ac-Dc,15V, 1.25A; No. Of Outputs Xp Power 14AC6451
ADAPTOR, MEDICAL, AC-DC,15V, 1.25A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel PlugRoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC,15V, 1.25A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel PlugRoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Medical, Ac-Dc,15V, 1.25A; Power Supply Approvals Xp Power - 31AC5976 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc,15V, 1.25A; Power Supply Approvals Xp Power
31AC5976
Adaptor, Medical, Ac-Dc,15V, 1.25A; Power Supply Approvals Xp Power 31AC5976
ADAPTOR, MEDICAL, AC-DC,15V, 1.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC,15V, 1.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ACM12US15 1470-4399-ND 14AC6451 31AC5976
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc,15V, 1.25A; No. Of Outputs Xp Power Adaptor, Medical, Ac-Dc,15V, 1.25A; Power Supply Approvals Xp Power
Type AC / DC Adapter Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) -5 to 60 C (23 to 140 F)
DC Output Voltage 15.0 volts 15.0 volts 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details