XP Power AC-DC Power Supplies ACM06US12

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ACM06US12 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
ACM06US12
AC-DC Power Supplies ACM06US12
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Medical and ITE Approvals
  • Interchangeable Mains Connectors
  • Optional White Versions
  • Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V)
  • Class II Construction
  • 3 Years Warranty
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3660-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3660-ND
AC DC Desktop, Wall Power Adapters 1470-3660-ND
12V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

12V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 12V, 0.5A, 6W; Power Supply Approvals Xp Power - 01AC0422 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 12V, 0.5A, 6W; Power Supply Approvals Xp Power
01AC0422
Wall Mount Adaptor, Ac-Dc, 12V, 0.5A, 6W; Power Supply Approvals Xp Power 01AC0422
WALL MOUNT ADAPTOR, AC-DC, 12V, 0.5A, 6W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 12V, 0.5A, 6W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Wall Mount Adaptor, Ac-Dc, 12V, 0.5A, 6W; No. Of Outputs Xp Power - 01AC6633 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 12V, 0.5A, 6W; No. Of Outputs Xp Power
01AC6633
Wall Mount Adaptor, Ac-Dc, 12V, 0.5A, 6W; No. Of Outputs Xp Power 01AC6633
WALL MOUNT ADAPTOR, AC-DC, 12V, 0.5A, 6W; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:BarrelRoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 12V, 0.5A, 6W; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:BarrelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ACM06US12 1470-3660-ND 01AC0422 01AC6633
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 12V, 0.5A, 6W; Power Supply Approvals Xp Power Wall Mount Adaptor, Ac-Dc, 12V, 0.5A, 6W; No. Of Outputs Xp Power
Type AC / DC Adapter Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DLM32-125E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 4000 watts
View Details