XP Power AC-DC Power Supplies ACM06US09

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ACM06US09 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
ACM06US09
AC-DC Power Supplies ACM06US09
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Medical and ITE Approvals
  • Interchangeable Mains Connectors
  • Optional White Versions
  • Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V)
  • Class II Construction
  • 3 Years Warranty
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3659-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3659-ND
AC DC Desktop, Wall Power Adapters 1470-3659-ND
9V 5.4W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

9V 5.4W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 9V, 0.6A, 6W; Power Supply Approvals Xp Power - 01AC0421 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 9V, 0.6A, 6W; Power Supply Approvals Xp Power
01AC0421
Wall Mount Adaptor, Ac-Dc, 9V, 0.6A, 6W; Power Supply Approvals Xp Power 01AC0421
WALL MOUNT ADAPTOR, AC-DC, 9V, 0.6A, 6W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:9V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 9V, 0.6A, 6W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:9V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Wall Mount Adaptor, Ac-Dc, 9V, 0.6A, 6W; No. Of Outputs Xp Power - 01AC6632 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 9V, 0.6A, 6W; No. Of Outputs Xp Power
01AC6632
Wall Mount Adaptor, Ac-Dc, 9V, 0.6A, 6W; No. Of Outputs Xp Power 01AC6632
WALL MOUNT ADAPTOR, AC-DC, 9V, 0.6A, 6W; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:9V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 9V, 0.6A, 6W; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:9V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ACM06US09 1470-3659-ND 01AC0421
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 9V, 0.6A, 6W; Power Supply Approvals Xp Power
Type AC / DC Adapter Medical Power Supply; 1 DC Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 9.0 volts 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details