XP Power DC DC Converters A60P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 167µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 167µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3202-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3202-ND
DC DC Converters 1470-3202-ND
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 167µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 6000V 167µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 6Kv, 167Ua; High Voltage Power Supply Type Xp Power - 78Y6044 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6Kv, 167Ua; High Voltage Power Supply Type Xp Power
78Y6044
Dc-Dc Converter, 6Kv, 167Ua; High Voltage Power Supply Type Xp Power 78Y6044
DC-DC CONVERTER, 6KV, 167UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:167µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 6KV, 167UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:167µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3202-ND 78Y6044
Product Name DC DC Converters Dc-Dc Converter, 6Kv, 167Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details