XP Power DC DC Converters A30N-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output -3000V 330µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -3000V 330µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3199-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3199-ND
DC DC Converters 1470-3199-ND
High Voltage - Isolated Module DC DC Converter 1 Output -3000V 330µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output -3000V 330µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, -3Kv, 320Ua; High Voltage Power Supply Type Xp Power - 78Y6041 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -3Kv, 320Ua; High Voltage Power Supply Type Xp Power
78Y6041
Dc-Dc Converter, -3Kv, 320Ua; High Voltage Power Supply Type Xp Power 78Y6041
DC-DC CONVERTER, -3KV, 320UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:320µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -3KV, 320UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:320µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3199-ND 78Y6041
Product Name DC DC Converters Dc-Dc Converter, -3Kv, 320Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies - TLD1020-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details