XP Power DC DC Converters A12P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1200V 830µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1200V 830µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3192-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3192-ND
DC DC Converters 1470-3192-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1200V 830µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1200V 830µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 1.2Kv, 830Ua; High Voltage Power Supply Type Xp Power - 78Y6034 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.2Kv, 830Ua; High Voltage Power Supply Type Xp Power
78Y6034
Dc-Dc Converter, 1.2Kv, 830Ua; High Voltage Power Supply Type Xp Power 78Y6034
DC-DC CONVERTER, 1.2KV, 830UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:830µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1.2KV, 830UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:830µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3192-ND 78Y6034
Product Name DC DC Converters Dc-Dc Converter, 1.2Kv, 830Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details