XP Power DC DC Converters A12P-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1200V 830µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1200V 830µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3191-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3191-ND
DC DC Converters 1470-3191-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1200V 830µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1200V 830µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 1.2Kv, 830Ua; High Voltage Power Supply Type Xp Power - 78Y6033 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.2Kv, 830Ua; High Voltage Power Supply Type Xp Power
78Y6033
Dc-Dc Converter, 1.2Kv, 830Ua; High Voltage Power Supply Type Xp Power 78Y6033
DC-DC CONVERTER, 1.2KV, 830UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:830µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1.2KV, 830UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:830µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3191-ND 78Y6033
Product Name DC DC Converters Dc-Dc Converter, 1.2Kv, 830Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DCR16-310T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details