XP Power DC DC Converters A10P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 5V Input
Request a Quote
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 78Y6031, is designed to provide high voltage outputs ranging from 100V to 6000V, with a maximum output current of 1mA. It features a compact size, occupying less than one tenth of a cubic inch and having a low profile of 6.35mm. The converter operates with an input voltage range starting from 0.7V, allowing for proportional output voltage adjustments based on the input. It includes a high impedance control pin for external control, enabling flexibility in application setups. The device is suitable for various applications, including avalanche photo diodes, photo multiplier tubes, and electrophoresis. It offers input-to-output isolation of up to ±500V and is protected against short circuit conditions for a minimum of one minute. The operating temperature range is from -25°C to +75°C, with extended options available. The product is compliant with safety standards such as IEC/UL/CSA/EN 62368 and RoHS directives.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 78Y6031, is designed to provide high voltage outputs ranging from 100V to 6000V, with a maximum output current of 1mA. It features a compact size, occupying less than one tenth of a cubic inch and having a low profile of 6.35mm. The converter operates with an input voltage range starting from 0.7V, allowing for proportional output voltage adjustments based on the input. It includes a high impedance control pin for external control, enabling flexibility in application setups. The device is suitable for various applications, including avalanche photo diodes, photo multiplier tubes, and electrophoresis. It offers input-to-output isolation of up to ±500V and is protected against short circuit conditions for a minimum of one minute. The operating temperature range is from -25°C to +75°C, with extended options available. The product is compliant with safety standards such as IEC/UL/CSA/EN 62368 and RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3189-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3189-ND
DC DC Converters 1470-3189-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power - 78Y6031 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power
78Y6031
Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power 78Y6031
DC-DC CONVERTER, 1KV, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power - 84Y5625 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power
84Y5625
Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power 84Y5625
DC-DC CONVERTER, 1KV, 1000UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:1kV; Output Current - Output 1:1mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 1000UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:1kV; Output Current - Output 1:1mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3189-ND 78Y6031 84Y5625
Product Name DC DC Converters Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps 1.00E-3 amps
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data