XP Power DC DC Converters A10P-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3188-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3188-ND
DC DC Converters 1470-3188-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power - 78Y6030 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power
78Y6030
Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power 78Y6030
DC-DC CONVERTER, 1KV, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power - 84Y5624 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power
84Y5624
Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power 84Y5624
DC-DC CONVERTER, 1KV, 1000UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:1kV; Output Current - Output 1:1mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 1000UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:1kV; Output Current - Output 1:1mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3188-ND 78Y6030 84Y5624
Product Name DC DC Converters Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps 1.00E-3 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details