XP Power DC DC Converters A08P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 800V 1.25mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 800V 1.25mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3187-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3187-ND
DC DC Converters 1470-3187-ND
High Voltage - Isolated Module DC DC Converter 1 Output 800V 1.25mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 800V 1.25mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 800V, 1250Ua; High Voltage Power Supply Type Xp Power - 78Y6029 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 800V, 1250Ua; High Voltage Power Supply Type Xp Power
78Y6029
Dc-Dc Converter, 800V, 1250Ua; High Voltage Power Supply Type Xp Power 78Y6029
DC-DC CONVERTER, 800V, 1250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1.25mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 800V, 1250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1.25mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3187-ND 78Y6029
Product Name DC DC Converters Dc-Dc Converter, 800V, 1250Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0013 amps 0.0013 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details