The DC-DC Converter, part number 78Y6026, is designed for high voltage applications, providing output voltages ranging from 100V to 6000V with a maximum output current of 15mA. It features a compact size, occupying less than one tenth of a cubic inch and has a low profile of 6.35mm. The converter operates with an input voltage as low as 0.7V and is capable of proportional output based on the input voltage. It includes a high impedance control pin for external control, allowing for flexibility in application. The device is protected against short circuit conditions for a minimum of one minute and requires no minimum load. It is suitable for various applications, including avalanche photo diodes, photo multiplier tubes, and handheld instruments. The operating temperature range is from -25°C to +75°C, with extended options available. The product complies with safety standards including IEC/UL/CSA/EN 62368 and is RoHS compliant.
High Voltage - Isolated Module DC DC Converter 1 Output 500V 2mA 0.7V - 5V Input
DC-DC CONVERTER, 500V, 2000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
DC-DC CONVERTER, 500V, 2000UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:500V; Output Current - Output 1:2mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-3184-ND | 78Y6026 | 84Y5620 |
| Product Name | DC DC Converters | Dc-Dc Converter, 500V, 2000Ua; High Voltage Power Supply Type Xp Power | Dc-Dc Converter, 500V, 2000Ua; No. Of Outputs Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | ||
| DC Output Current | 0.0020 amps | 0.0020 amps | 0.0020 amps |
| DC Input Voltage | 0.7 to 5.0 volts |