XP Power DC DC Converters A03P-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 300V 3.33mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 300V 3.33mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3181-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3181-ND
DC DC Converters 1470-3181-ND
High Voltage - Isolated Module DC DC Converter 1 Output 300V 3.33mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 300V 3.33mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 300V, 3330Ua; High Voltage Power Supply Type Xp Power - 78Y6023 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 300V, 3330Ua; High Voltage Power Supply Type Xp Power
78Y6023
Dc-Dc Converter, 300V, 3330Ua; High Voltage Power Supply Type Xp Power 78Y6023
DC-DC CONVERTER, 300V, 3330UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:3.33mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 300V, 3330UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:3.33mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 300V, 3330Ua; No. Of Outputs Xp Power - 84Y5617 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 300V, 3330Ua; No. Of Outputs Xp Power
84Y5617
Dc-Dc Converter, 300V, 3330Ua; No. Of Outputs Xp Power 84Y5617
DC-DC CONVERTER, 300V, 3330UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:300V; Output Current - Output 1:3.33mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

DC-DC CONVERTER, 300V, 3330UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:300V; Output Current - Output 1:3.33mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3181-ND 78Y6023 84Y5617
Product Name DC DC Converters Dc-Dc Converter, 300V, 3330Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 300V, 3330Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0033 amps 0.0033 amps 0.0033 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
DIN Rail Power Supplies - 1236695 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details