XP Power DC DC Converters A03N-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output -300V 3.33mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -300V 3.33mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3180-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3180-ND
DC DC Converters 1470-3180-ND
High Voltage - Isolated Module DC DC Converter 1 Output -300V 3.33mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output -300V 3.33mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, -300V, 3330Ua; High Voltage Power Supply Type Xp Power - 78Y6022 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -300V, 3330Ua; High Voltage Power Supply Type Xp Power
78Y6022
Dc-Dc Converter, -300V, 3330Ua; High Voltage Power Supply Type Xp Power 78Y6022
DC-DC CONVERTER, -300V, 3330UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:3.33mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -300V, 3330UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:3.33mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, -300V, 3330Ua; No. Of Outputs Xp Power - 84Y5616 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -300V, 3330Ua; No. Of Outputs Xp Power
84Y5616
Dc-Dc Converter, -300V, 3330Ua; No. Of Outputs Xp Power 84Y5616
DC-DC CONVERTER, -300V, 3330UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:-300V; Output Current - Output 1:3.33mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

DC-DC CONVERTER, -300V, 3330UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:-300V; Output Current - Output 1:3.33mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3180-ND 78Y6022 84Y5616
Product Name DC DC Converters Dc-Dc Converter, -300V, 3330Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, -300V, 3330Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0033 amps 0.0033 amps 0.0033 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
AC Power Sources, i-iX Series II -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 300.0 volts
AC Output Current 0.0 to 120 amps
View Details