Xoxide Silverstone Kublai Series Case w/ Window KL03 - Silver 9474

Description
The third design in Silverstone's series of Kublai Mid Tower Chassis, the Silverstone Kublai Series Case KL03 is an incredibly well-crafted case that's tailored to the hardcore modder and gaming enthusiast. If you require an arsenal of high-end components in your system, and simply cannot sacrifice cooling, silence, or style, the Silverstone Kublai KL03 (w/ Side Window) is the ideal case to easily match the intensity of your wildest customization concepts. Possessing many features from their classic Temjin series, this silver-colored Silverstone Kublai Series KL03 Case is constructed of steel and aluminum, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface. On the exterior, the front door and panels come equipped with vents that offer a much better cooling performance. You'll also find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL03's interior space boasts two 120mm fans, as well as slots for two additional fans that will provide even more enhanced cooling to your graphics card. Add a gorgeous side window, a hot-swappable hard drive cage, and a simple, tool-less design into the mix, and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 220 x 524 x 594mm Side Panel: Window Drive Bays: 4 x 5.25" / 2 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: SSI, E-ATX, ATX, Micro ATX Power Supply: Optional Features: Longer Mid-size Tower Chassis Design (Offers More Integration) Gorgeous Aluminum Front Door Finish & Construction Clear Side Window (Provides Excellent View of Interior Components) Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Additional 120mm Fan Slots for Enhanced Graphic Card Cooling Front Door & Panel w/ Vents (Enhancing Cooling Performance) Hot-Swappable Hard Drive Cage
Description
The third design in Silverstone's series of Kublai Mid Tower Chassis, the Silverstone Kublai Series Case KL03 is an incredibly well-crafted case that's tailored to the hardcore modder and gaming enthusiast. If you require an arsenal of high-end components in your system, and simply cannot sacrifice cooling, silence, or style, the Silverstone Kublai KL03 (w/ Side Window) is the ideal case to easily match the intensity of your wildest customization concepts. Possessing many features from their classic Temjin series, this silver-colored Silverstone Kublai Series KL03 Case is constructed of steel and aluminum, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface. On the exterior, the front door and panels come equipped with vents that offer a much better cooling performance. You'll also find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL03's interior space boasts two 120mm fans, as well as slots for two additional fans that will provide even more enhanced cooling to your graphics card. Add a gorgeous side window, a hot-swappable hard drive cage, and a simple, tool-less design into the mix, and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 220 x 524 x 594mm Side Panel: Window Drive Bays: 4 x 5.25" / 2 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: SSI, E-ATX, ATX, Micro ATX Power Supply: Optional Features: Longer Mid-size Tower Chassis Design (Offers More Integration) Gorgeous Aluminum Front Door Finish & Construction Clear Side Window (Provides Excellent View of Interior Components) Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Additional 120mm Fan Slots for Enhanced Graphic Card Cooling Front Door & Panel w/ Vents (Enhancing Cooling Performance) Hot-Swappable Hard Drive Cage

Suppliers

Company
Product
Description
Supplier Links
Silverstone Kublai Series Case w/ Window KL03 - Silver - 9474 - Xoxide
Malvern, PA, USA
Silverstone Kublai Series Case w/ Window KL03 - Silver
9474
Silverstone Kublai Series Case w/ Window KL03 - Silver 9474
The third design in Silverstone's series of Kublai Mid Tower Chassis, the Silverstone Kublai Series Case KL03 is an incredibly well-crafted case that's tailored to the hardcore modder and gaming enthusiast. If you require an arsenal of high-end components in your system, and simply cannot sacrifice cooling, silence, or style, the Silverstone Kublai KL03 (w/ Side Window) is the ideal case to easily match the intensity of your wildest customization concepts. Possessing many features from their classic Temjin series, this silver-colored Silverstone Kublai Series KL03 Case is constructed of steel and aluminum, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface. On the exterior, the front door and panels come equipped with vents that offer a much better cooling performance. You'll also find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL03's interior space boasts two 120mm fans, as well as slots for two additional fans that will provide even more enhanced cooling to your graphics card. Add a gorgeous side window, a hot-swappable hard drive cage, and a simple, tool-less design into the mix, and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 220 x 524 x 594mm Side Panel: Window Drive Bays: 4 x 5.25" / 2 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: SSI, E-ATX, ATX, Micro ATX Power Supply: Optional Features: Longer Mid-size Tower Chassis Design (Offers More Integration) Gorgeous Aluminum Front Door Finish & Construction Clear Side Window (Provides Excellent View of Interior Components) Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Additional 120mm Fan Slots for Enhanced Graphic Card Cooling Front Door & Panel w/ Vents (Enhancing Cooling Performance) Hot-Swappable Hard Drive Cage

The third design in Silverstone's series of Kublai Mid Tower Chassis, the Silverstone Kublai Series Case KL03 is an incredibly well-crafted case that's tailored to the hardcore modder and gaming enthusiast. If you require an arsenal of high-end components in your system, and simply cannot sacrifice cooling, silence, or style, the Silverstone Kublai KL03 (w/ Side Window) is the ideal case to easily match the intensity of your wildest customization concepts.
Possessing many features from their classic Temjin series, this silver-colored Silverstone Kublai Series KL03 Case is constructed of steel and aluminum, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface.
On the exterior, the front door and panels come equipped with vents that offer a much better cooling performance. You'll also find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL03's interior space boasts two 120mm fans, as well as slots for two additional fans that will provide even more enhanced cooling to your graphics card. Add a gorgeous side window, a hot-swappable hard drive cage, and a simple, tool-less design into the mix, and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system.

Case Size:Mid TowerFans:2 x 120mm Fans
Material:SECC, AluminumDimensions:220 x 524 x 594mm
Side Panel:WindowDrive Bays:4 x 5.25" / 2 x 3.5" / 4 x Hidden 3.5"
Expansion Slots:7I/O Ports:2 x USB 2.0, 1 x Firewire, Audio
Motherboard Support:SSI, E-ATX, ATX, Micro ATXPower Supply:Optional

Features:

  • Longer Mid-size Tower Chassis Design (Offers More Integration)
  • Gorgeous Aluminum Front Door Finish & Construction
  • Clear Side Window (Provides Excellent View of Interior Components)
  • Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling)
  • Perforated Expansion Slot Cover (Improves Cooling of Graphics Card)
  • Additional 120mm Fan Slots for Enhanced Graphic Card Cooling
  • Front Door & Panel w/ Vents (Enhancing Cooling Performance)
  • Hot-Swappable Hard Drive Cage
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9474
Product Name Silverstone Kublai Series Case w/ Window KL03 - Silver
Unlock Full Specs
to access all available technical data

Similar Products