Xoxide Silverstone Kublai Series Case KL03 - Black 9471

Description
The third installment of Silverstone's recent series of Mid Tower Chassis, the Silverstone Kublai Series Case KL03 is a supremely crafted case that's tailored to the hardcore modder and gaming enthusiast. If you require an arsenal of high-end components in your system, and simply cannot sacrifice cooling, silence, or style, the Silverstone Kublai KL03 is the ideal case to easily match the intensity of your wildest customization concepts. Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL03 Case is constructed of steel and aluminum, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface. On the exterior, the front door and panels come equipped with vents that offer a much better cooling performance. You'll also find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL03's interior space boasts two 120mm fans, as well as slots for two additional fans that will provide even more enhanced cooling to your graphics card. Add a hot-swappable hard drive cage and a simple, tool-less design into the mix, and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 220 x 524 x 594mm Side Panel: Solid Drive Bays: 4 x 5.25" / 2 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: SSI, E-ATX, ATX, Micro ATX Power Supply: Optional Features: Longer Mid Tower Chassis Design (Offers More Integration) Gorgeous Aluminum Front Door Finish & Construction Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Additional 120mm Fan Slots for Enhanced Graphic Card Cooling Front Door & Panel w/ Vents (Enhancing Cooling Performance) Hot-Swappable Hard Drive Cage Tool-less Design (Allowing Easy Modifications) Specifications Model: SST-KL03S (Silver)
Description
The third installment of Silverstone's recent series of Mid Tower Chassis, the Silverstone Kublai Series Case KL03 is a supremely crafted case that's tailored to the hardcore modder and gaming enthusiast. If you require an arsenal of high-end components in your system, and simply cannot sacrifice cooling, silence, or style, the Silverstone Kublai KL03 is the ideal case to easily match the intensity of your wildest customization concepts. Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL03 Case is constructed of steel and aluminum, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface. On the exterior, the front door and panels come equipped with vents that offer a much better cooling performance. You'll also find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL03's interior space boasts two 120mm fans, as well as slots for two additional fans that will provide even more enhanced cooling to your graphics card. Add a hot-swappable hard drive cage and a simple, tool-less design into the mix, and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 220 x 524 x 594mm Side Panel: Solid Drive Bays: 4 x 5.25" / 2 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: SSI, E-ATX, ATX, Micro ATX Power Supply: Optional Features: Longer Mid Tower Chassis Design (Offers More Integration) Gorgeous Aluminum Front Door Finish & Construction Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Additional 120mm Fan Slots for Enhanced Graphic Card Cooling Front Door & Panel w/ Vents (Enhancing Cooling Performance) Hot-Swappable Hard Drive Cage Tool-less Design (Allowing Easy Modifications) Specifications Model: SST-KL03S (Silver)

Suppliers

Company
Product
Description
Supplier Links
Silverstone Kublai Series Case KL03 - Black - 9471 - Xoxide
Malvern, PA, USA
Silverstone Kublai Series Case KL03 - Black
9471
Silverstone Kublai Series Case KL03 - Black 9471
The third installment of Silverstone's recent series of Mid Tower Chassis, the Silverstone Kublai Series Case KL03 is a supremely crafted case that's tailored to the hardcore modder and gaming enthusiast. If you require an arsenal of high-end components in your system, and simply cannot sacrifice cooling, silence, or style, the Silverstone Kublai KL03 is the ideal case to easily match the intensity of your wildest customization concepts. Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL03 Case is constructed of steel and aluminum, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface. On the exterior, the front door and panels come equipped with vents that offer a much better cooling performance. You'll also find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL03's interior space boasts two 120mm fans, as well as slots for two additional fans that will provide even more enhanced cooling to your graphics card. Add a hot-swappable hard drive cage and a simple, tool-less design into the mix, and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 220 x 524 x 594mm Side Panel: Solid Drive Bays: 4 x 5.25" / 2 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: SSI, E-ATX, ATX, Micro ATX Power Supply: Optional Features: Longer Mid Tower Chassis Design (Offers More Integration) Gorgeous Aluminum Front Door Finish & Construction Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Additional 120mm Fan Slots for Enhanced Graphic Card Cooling Front Door & Panel w/ Vents (Enhancing Cooling Performance) Hot-Swappable Hard Drive Cage Tool-less Design (Allowing Easy Modifications) Specifications Model: SST-KL03S (Silver)

The third installment of Silverstone's recent series of Mid Tower Chassis, the Silverstone Kublai Series Case KL03 is a supremely crafted case that's tailored to the hardcore modder and gaming enthusiast. If you require an arsenal of high-end components in your system, and simply cannot sacrifice cooling, silence, or style, the Silverstone Kublai KL03 is the ideal case to easily match the intensity of your wildest customization concepts.
Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL03 Case is constructed of steel and aluminum, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface.
On the exterior, the front door and panels come equipped with vents that offer a much better cooling performance. You'll also find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL03's interior space boasts two 120mm fans, as well as slots for two additional fans that will provide even more enhanced cooling to your graphics card. Add a hot-swappable hard drive cage and a simple, tool-less design into the mix, and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system.

Case Size:Mid TowerFans:2 x 120mm Fans
Material:SECC, AluminumDimensions:220 x 524 x 594mm
Side Panel:SolidDrive Bays:4 x 5.25" / 2 x 3.5" / 4 x Hidden 3.5"
Expansion Slots:7I/O Ports:2 x USB 2.0, 1 x Firewire, Audio
Motherboard Support:SSI, E-ATX, ATX, Micro ATXPower Supply:Optional

Features:

  • Longer Mid Tower Chassis Design (Offers More Integration)
  • Gorgeous Aluminum Front Door Finish & Construction
  • Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling)
  • Perforated Expansion Slot Cover (Improves Cooling of Graphics Card)
  • Additional 120mm Fan Slots for Enhanced Graphic Card Cooling
  • Front Door & Panel w/ Vents (Enhancing Cooling Performance)
  • Hot-Swappable Hard Drive Cage
  • Tool-less Design (Allowing Easy Modifications)

Specifications

  • Model: SST-KL03S (Silver)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9471
Product Name Silverstone Kublai Series Case KL03 - Black
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details