Xoxide Silverstone Kublai Series Case w/ Window KL01 - Black 9470

Description
Tailor-made for the PC enthusiast who demands a perfect balance of cooling, style, and overall system performance, the Silverstone Kublai Series Case w/ Window KL01 is the perfect chassis for any serious modder or gaming enthusiast. Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL01 Case is constructed of a steel body and an aluminum front panel, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface...an innovative feature that will make your fellow modders take instant notice to your new tower. On the exterior, you'll find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL01's interior space boasts two 120mm fans, thanks to a chassis that's highly organized and tuned to deliver great cooling performance for any modern components. Add a gorgeous side window and a highly flexible drive storage options and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 206mm x 432mm x 480mm Side Panel: Window Drive Bays: 5 x 5.25" / 1 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Mid-size Tower Chassis Design (Offers All-Around Integration) Gorgeous Aluminum Front Door Finish & Construction Clear Side Window (Provides Excellent View of Interior Components) Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Front Door & Panel w/ Vents (Enhancing Cooling Performance) Ultra-Flexible Drive Storage Options Specifications Model: SST-KL01B-W (Black w/ Window) Material: 3.0mm Aluminum Front Door & SECC Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" (8 without HD Cage) 1 x External 3.5"
Description
Tailor-made for the PC enthusiast who demands a perfect balance of cooling, style, and overall system performance, the Silverstone Kublai Series Case w/ Window KL01 is the perfect chassis for any serious modder or gaming enthusiast. Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL01 Case is constructed of a steel body and an aluminum front panel, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface...an innovative feature that will make your fellow modders take instant notice to your new tower. On the exterior, you'll find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL01's interior space boasts two 120mm fans, thanks to a chassis that's highly organized and tuned to deliver great cooling performance for any modern components. Add a gorgeous side window and a highly flexible drive storage options and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 206mm x 432mm x 480mm Side Panel: Window Drive Bays: 5 x 5.25" / 1 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Mid-size Tower Chassis Design (Offers All-Around Integration) Gorgeous Aluminum Front Door Finish & Construction Clear Side Window (Provides Excellent View of Interior Components) Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Front Door & Panel w/ Vents (Enhancing Cooling Performance) Ultra-Flexible Drive Storage Options Specifications Model: SST-KL01B-W (Black w/ Window) Material: 3.0mm Aluminum Front Door & SECC Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" (8 without HD Cage) 1 x External 3.5"

Suppliers

Company
Product
Description
Supplier Links
Silverstone Kublai Series Case w/ Window KL01 - Black - 9470 - Xoxide
Malvern, PA, USA
Silverstone Kublai Series Case w/ Window KL01 - Black
9470
Silverstone Kublai Series Case w/ Window KL01 - Black 9470
Tailor-made for the PC enthusiast who demands a perfect balance of cooling, style, and overall system performance, the Silverstone Kublai Series Case w/ Window KL01 is the perfect chassis for any serious modder or gaming enthusiast. Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL01 Case is constructed of a steel body and an aluminum front panel, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface...an innovative feature that will make your fellow modders take instant notice to your new tower. On the exterior, you'll find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL01's interior space boasts two 120mm fans, thanks to a chassis that's highly organized and tuned to deliver great cooling performance for any modern components. Add a gorgeous side window and a highly flexible drive storage options and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 206mm x 432mm x 480mm Side Panel: Window Drive Bays: 5 x 5.25" / 1 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Mid-size Tower Chassis Design (Offers All-Around Integration) Gorgeous Aluminum Front Door Finish & Construction Clear Side Window (Provides Excellent View of Interior Components) Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Front Door & Panel w/ Vents (Enhancing Cooling Performance) Ultra-Flexible Drive Storage Options Specifications Model: SST-KL01B-W (Black w/ Window) Material: 3.0mm Aluminum Front Door & SECC Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" (8 without HD Cage) 1 x External 3.5"

Tailor-made for the PC enthusiast who demands a perfect balance of cooling, style, and overall system performance, the Silverstone Kublai Series Case w/ Window KL01 is the perfect chassis for any serious modder or gaming enthusiast.
Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL01 Case is constructed of a steel body and an aluminum front panel, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface...an innovative feature that will make your fellow modders take instant notice to your new tower.
On the exterior, you'll find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL01's interior space boasts two 120mm fans, thanks to a chassis that's highly organized and tuned to deliver great cooling performance for any modern components. Add a gorgeous side window and a highly flexible drive storage options and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system.

Case Size:Mid TowerFans:2 x 120mm Fans
Material:SECC, AluminumDimensions:206mm x 432mm x 480mm
Side Panel:WindowDrive Bays:5 x 5.25" / 1 x 3.5" / 4 x Hidden 3.5"
Expansion Slots:7I/O Ports:2 x USB 2.0, 1 x Firewire, Audio
Motherboard Support:ATX, Micro ATXPower Supply:Optional

Features:

  • Mid-size Tower Chassis Design (Offers All-Around Integration)
  • Gorgeous Aluminum Front Door Finish & Construction
  • Clear Side Window (Provides Excellent View of Interior Components)
  • Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling)
  • Perforated Expansion Slot Cover (Improves Cooling of Graphics Card)
  • Front Door & Panel w/ Vents (Enhancing Cooling Performance)
  • Ultra-Flexible Drive Storage Options

Specifications

  • Model: SST-KL01B-W (Black w/ Window)
  • Material: 3.0mm Aluminum Front Door & SECC Body
  • Motherboard: ATX, Micro ATX
  • Drive Bays:
    • 5 x External 5.25" (8 without HD Cage)
    • 1 x External 3.5"
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9470
Product Name Silverstone Kublai Series Case w/ Window KL01 - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 9.02 inch (229 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details