Xoxide Silverstone TJ-10 Case w/ Window - Black 9467

Description
A modernized update on the now-classic Temjin TJ09 chassis, the Silverstone TJ-10 Case w/ Window has been built to further revolutionize the well-renowned layout of its predecessor. Fusing the classic style of the original tower with advanced chassis technology, this Black Silverstone TJ-10 adds a huge assortment of new details, including a gorgeous side window, a unique mid-section air duct (which features a 120mm fan which bypasses the hard drive cage and draws air from the outside) and additional support for jumbo-sized graphic cards (up to 12"). Featuring an advanced cooling layout that's extremely effective, this windowed Silverstone TJ-10 Case provides an all 120mm fan design that's been upgraded to deliver more airflow. It's sleek black look is further stylized by a front door panel with an outstanding finish that really rounds out the overall feel of the entire chassis. Best of all, this chassis offers a tool-less user friendly design that makes access to your components a breeze. Case Size: Full Tower Fans: 2 x 120mm Fans Material: All-Aluminum Dimensions: 207 x 521 x 644mm Side Panel: Window Drive Bays: External: 4 x 5.25”, 1 x 3.5” Internal: 6 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic, Audio Motherboard Support: E-ATX, ATX, & SSI Power Supply: Optional Features: Gorgeous Black Design & Side Window Premium All-Aluminum Chassis Ideal for Extended ATX, ATX, & SSI Motherboards Designed for 120mm Fans (Providing Ultimate Performance & Silence) High Quality Air Duct (Dedicated for Cooling of Graphic Card) Advanced Structural Engineering (w/ Superior Chassis Stiffness) User Friendly Design w/ Multiple Tool-Free Access Timeless Exterior Styling Specifications: Model: SST-TJ10B-W (Black w/ Window) Material: Aluminum Front Panel / Door, 2.0mm Aluminum Body Motherboard: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 4 x External 5.25", 1 x External 3.5", 6 x Internal 3.5" Cooling System: Front: 1 x 120mm Fan (Optional) Rear: 1 x 120mm Exhaust Fan, 1200rpm, 21dBA Side: 1 x 120mm Mid-Section Fan, 1200rpm, 21dBA Top: 2 x 120mm Fans (Optio
Description
A modernized update on the now-classic Temjin TJ09 chassis, the Silverstone TJ-10 Case w/ Window has been built to further revolutionize the well-renowned layout of its predecessor. Fusing the classic style of the original tower with advanced chassis technology, this Black Silverstone TJ-10 adds a huge assortment of new details, including a gorgeous side window, a unique mid-section air duct (which features a 120mm fan which bypasses the hard drive cage and draws air from the outside) and additional support for jumbo-sized graphic cards (up to 12"). Featuring an advanced cooling layout that's extremely effective, this windowed Silverstone TJ-10 Case provides an all 120mm fan design that's been upgraded to deliver more airflow. It's sleek black look is further stylized by a front door panel with an outstanding finish that really rounds out the overall feel of the entire chassis. Best of all, this chassis offers a tool-less user friendly design that makes access to your components a breeze. Case Size: Full Tower Fans: 2 x 120mm Fans Material: All-Aluminum Dimensions: 207 x 521 x 644mm Side Panel: Window Drive Bays: External: 4 x 5.25”, 1 x 3.5” Internal: 6 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic, Audio Motherboard Support: E-ATX, ATX, & SSI Power Supply: Optional Features: Gorgeous Black Design & Side Window Premium All-Aluminum Chassis Ideal for Extended ATX, ATX, & SSI Motherboards Designed for 120mm Fans (Providing Ultimate Performance & Silence) High Quality Air Duct (Dedicated for Cooling of Graphic Card) Advanced Structural Engineering (w/ Superior Chassis Stiffness) User Friendly Design w/ Multiple Tool-Free Access Timeless Exterior Styling Specifications: Model: SST-TJ10B-W (Black w/ Window) Material: Aluminum Front Panel / Door, 2.0mm Aluminum Body Motherboard: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 4 x External 5.25", 1 x External 3.5", 6 x Internal 3.5" Cooling System: Front: 1 x 120mm Fan (Optional) Rear: 1 x 120mm Exhaust Fan, 1200rpm, 21dBA Side: 1 x 120mm Mid-Section Fan, 1200rpm, 21dBA Top: 2 x 120mm Fans (Optio

Suppliers

Company
Product
Description
Supplier Links
Silverstone TJ-10 Case w/ Window - Black - 9467 - Xoxide
Malvern, PA, USA
Silverstone TJ-10 Case w/ Window - Black
9467
Silverstone TJ-10 Case w/ Window - Black 9467
A modernized update on the now-classic Temjin TJ09 chassis, the Silverstone TJ-10 Case w/ Window has been built to further revolutionize the well-renowned layout of its predecessor. Fusing the classic style of the original tower with advanced chassis technology, this Black Silverstone TJ-10 adds a huge assortment of new details, including a gorgeous side window, a unique mid-section air duct (which features a 120mm fan which bypasses the hard drive cage and draws air from the outside) and additional support for jumbo-sized graphic cards (up to 12"). Featuring an advanced cooling layout that's extremely effective, this windowed Silverstone TJ-10 Case provides an all 120mm fan design that's been upgraded to deliver more airflow. It's sleek black look is further stylized by a front door panel with an outstanding finish that really rounds out the overall feel of the entire chassis. Best of all, this chassis offers a tool-less user friendly design that makes access to your components a breeze. Case Size: Full Tower Fans: 2 x 120mm Fans Material: All-Aluminum Dimensions: 207 x 521 x 644mm Side Panel: Window Drive Bays: External: 4 x 5.25”, 1 x 3.5” Internal: 6 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic, Audio Motherboard Support: E-ATX, ATX, & SSI Power Supply: Optional Features: Gorgeous Black Design & Side Window Premium All-Aluminum Chassis Ideal for Extended ATX, ATX, & SSI Motherboards Designed for 120mm Fans (Providing Ultimate Performance & Silence) High Quality Air Duct (Dedicated for Cooling of Graphic Card) Advanced Structural Engineering (w/ Superior Chassis Stiffness) User Friendly Design w/ Multiple Tool-Free Access Timeless Exterior Styling Specifications: Model: SST-TJ10B-W (Black w/ Window) Material: Aluminum Front Panel / Door, 2.0mm Aluminum Body Motherboard: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 4 x External 5.25", 1 x External 3.5", 6 x Internal 3.5" Cooling System: Front: 1 x 120mm Fan (Optional) Rear: 1 x 120mm Exhaust Fan, 1200rpm, 21dBA Side: 1 x 120mm Mid-Section Fan, 1200rpm, 21dBA Top: 2 x 120mm Fans (Optio

A modernized update on the now-classic Temjin TJ09 chassis, the Silverstone TJ-10 Case w/ Window has been built to further revolutionize the well-renowned layout of its predecessor. Fusing the classic style of the original tower with advanced chassis technology, this Black Silverstone TJ-10 adds a huge assortment of new details, including a gorgeous side window, a unique mid-section air duct (which features a 120mm fan which bypasses the hard drive cage and draws air from the outside) and additional support for jumbo-sized graphic cards (up to 12").
Featuring an advanced cooling layout that's extremely effective, this windowed Silverstone TJ-10 Case provides an all 120mm fan design that's been upgraded to deliver more airflow. It's sleek black look is further stylized by a front door panel with an outstanding finish that really rounds out the overall feel of the entire chassis. Best of all, this chassis offers a tool-less user friendly design that makes access to your components a breeze.

Case Size:Full TowerFans:2 x 120mm Fans
Material:All-AluminumDimensions: 207 x 521 x 644mm
Side Panel:WindowDrive Bays:
  • External: 4 x 5.25”, 1 x 3.5”
  • Internal: 6 x 3.5”
Expansion Slots:7I/O Ports:2 x USB 2.0, 1 x Firewire, Mic, Audio
Motherboard Support:E-ATX, ATX, & SSIPower Supply:Optional

Features:

  • Gorgeous Black Design & Side Window
  • Premium All-Aluminum Chassis
  • Ideal for Extended ATX, ATX, & SSI Motherboards
  • Designed for 120mm Fans (Providing Ultimate Performance & Silence)
  • High Quality Air Duct (Dedicated for Cooling of Graphic Card)
  • Advanced Structural Engineering (w/ Superior Chassis Stiffness)
  • User Friendly Design w/ Multiple Tool-Free Access
  • Timeless Exterior Styling

Specifications:

  • Model: SST-TJ10B-W (Black w/ Window)
  • Material: Aluminum Front Panel / Door, 2.0mm Aluminum Body
  • Motherboard: SSI, Extended ATX, ATX, Micro ATX
  • Drive Bays: 4 x External 5.25", 1 x External 3.5", 6 x Internal 3.5"
  • Cooling System:
    • Front: 1 x 120mm Fan (Optional)
    • Rear: 1 x 120mm Exhaust Fan, 1200rpm, 21dBA
    • Side: 1 x 120mm Mid-Section Fan, 1200rpm, 21dBA
    • Top: 2 x 120mm Fans (Optio
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9467
Product Name Silverstone TJ-10 Case w/ Window - Black
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details