Xoxide Silverstone TJ-10 Case - Black 9465

Description
An updated design of the classic Temjin TJ09 chassis, the Silverstone TJ-10 Case has been built to further revolutionize the well-renowned layout of its predecessor. Fusing the classic style of the original tower with advanced chassis technology, this Black Silverstone TJ-10 adds a huge assortment of new details, including a unique mid-section air duct (which features a 120mm fan which bypasses the hard drive cage and draws air from the outside) and additional support for jumbo-sized graphic cards (up to 12"). Featuring an advanced cooling layout that's extremely effective, the Silverstone TJ-10 Case provides an all 120mm fan design that's been upgraded to deliver more airflow. It's sleek black look is further stylized by a front door panel with an outstanding finish that really rounds out the overall feel of the entire chassis. Best of all, this chassis offers a tool-less user friendly design that makes access to your components a breeze. Case Size: Full Tower Fans: 2 x 120mm Fans Material: All-Aluminum Dimensions: 207 x 521 x 644mm Side Panel: Solid Drive Bays: External: 4 x 5.25”, 1 x 3.5” Internal: 6 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic, Audio Motherboard Support: E-ATX, ATX, & SSI Power Supply: Optional Features: Premium All-Aluminum Chassis Ideal for Extended ATX, ATX, & SSI Motherboards Designed for 120mm Fans (Providing Ultimate Performance & Silence) High Quality Air Duct (Dedicated for Cooling of Graphic Card) Advanced Structural Engineering (w/ Superior Chassis Stiffness) User Friendly Design w/ Multiple Tool-Free Access Timeless Exterior Styling Specifications: Model: SST-TJ10B (Black) Material: Aluminum Front Panel / Door, 2.0mm Aluminum Body Motherboard: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 4 x External 5.25", 1 x External 3.5", 6 x Internal 3.5" Cooling System: Front: 1 x 120mm Fan (Optional) Rear: 1 x 120mm Exhaust Fan, 1200rpm, 21dBA Side: 1 x 120mm Mid-Section Fan, 1200rpm, 21dBA Top: 2 x 120mm Fans (Optional) 7 x Expansion Slots Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1
Description
An updated design of the classic Temjin TJ09 chassis, the Silverstone TJ-10 Case has been built to further revolutionize the well-renowned layout of its predecessor. Fusing the classic style of the original tower with advanced chassis technology, this Black Silverstone TJ-10 adds a huge assortment of new details, including a unique mid-section air duct (which features a 120mm fan which bypasses the hard drive cage and draws air from the outside) and additional support for jumbo-sized graphic cards (up to 12"). Featuring an advanced cooling layout that's extremely effective, the Silverstone TJ-10 Case provides an all 120mm fan design that's been upgraded to deliver more airflow. It's sleek black look is further stylized by a front door panel with an outstanding finish that really rounds out the overall feel of the entire chassis. Best of all, this chassis offers a tool-less user friendly design that makes access to your components a breeze. Case Size: Full Tower Fans: 2 x 120mm Fans Material: All-Aluminum Dimensions: 207 x 521 x 644mm Side Panel: Solid Drive Bays: External: 4 x 5.25”, 1 x 3.5” Internal: 6 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic, Audio Motherboard Support: E-ATX, ATX, & SSI Power Supply: Optional Features: Premium All-Aluminum Chassis Ideal for Extended ATX, ATX, & SSI Motherboards Designed for 120mm Fans (Providing Ultimate Performance & Silence) High Quality Air Duct (Dedicated for Cooling of Graphic Card) Advanced Structural Engineering (w/ Superior Chassis Stiffness) User Friendly Design w/ Multiple Tool-Free Access Timeless Exterior Styling Specifications: Model: SST-TJ10B (Black) Material: Aluminum Front Panel / Door, 2.0mm Aluminum Body Motherboard: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 4 x External 5.25", 1 x External 3.5", 6 x Internal 3.5" Cooling System: Front: 1 x 120mm Fan (Optional) Rear: 1 x 120mm Exhaust Fan, 1200rpm, 21dBA Side: 1 x 120mm Mid-Section Fan, 1200rpm, 21dBA Top: 2 x 120mm Fans (Optional) 7 x Expansion Slots Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1

Suppliers

Company
Product
Description
Supplier Links
Silverstone TJ-10 Case - Black - 9465 - Xoxide
Malvern, PA, USA
Silverstone TJ-10 Case - Black
9465
Silverstone TJ-10 Case - Black 9465
An updated design of the classic Temjin TJ09 chassis, the Silverstone TJ-10 Case has been built to further revolutionize the well-renowned layout of its predecessor. Fusing the classic style of the original tower with advanced chassis technology, this Black Silverstone TJ-10 adds a huge assortment of new details, including a unique mid-section air duct (which features a 120mm fan which bypasses the hard drive cage and draws air from the outside) and additional support for jumbo-sized graphic cards (up to 12"). Featuring an advanced cooling layout that's extremely effective, the Silverstone TJ-10 Case provides an all 120mm fan design that's been upgraded to deliver more airflow. It's sleek black look is further stylized by a front door panel with an outstanding finish that really rounds out the overall feel of the entire chassis. Best of all, this chassis offers a tool-less user friendly design that makes access to your components a breeze. Case Size: Full Tower Fans: 2 x 120mm Fans Material: All-Aluminum Dimensions: 207 x 521 x 644mm Side Panel: Solid Drive Bays: External: 4 x 5.25”, 1 x 3.5” Internal: 6 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic, Audio Motherboard Support: E-ATX, ATX, & SSI Power Supply: Optional Features: Premium All-Aluminum Chassis Ideal for Extended ATX, ATX, & SSI Motherboards Designed for 120mm Fans (Providing Ultimate Performance & Silence) High Quality Air Duct (Dedicated for Cooling of Graphic Card) Advanced Structural Engineering (w/ Superior Chassis Stiffness) User Friendly Design w/ Multiple Tool-Free Access Timeless Exterior Styling Specifications: Model: SST-TJ10B (Black) Material: Aluminum Front Panel / Door, 2.0mm Aluminum Body Motherboard: SSI, Extended ATX, ATX, Micro ATX Drive Bays: 4 x External 5.25", 1 x External 3.5", 6 x Internal 3.5" Cooling System: Front: 1 x 120mm Fan (Optional) Rear: 1 x 120mm Exhaust Fan, 1200rpm, 21dBA Side: 1 x 120mm Mid-Section Fan, 1200rpm, 21dBA Top: 2 x 120mm Fans (Optional) 7 x Expansion Slots Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1

An updated design of the classic Temjin TJ09 chassis, the Silverstone TJ-10 Case has been built to further revolutionize the well-renowned layout of its predecessor. Fusing the classic style of the original tower with advanced chassis technology, this Black Silverstone TJ-10 adds a huge assortment of new details, including a unique mid-section air duct (which features a 120mm fan which bypasses the hard drive cage and draws air from the outside) and additional support for jumbo-sized graphic cards (up to 12").
Featuring an advanced cooling layout that's extremely effective, the Silverstone TJ-10 Case provides an all 120mm fan design that's been upgraded to deliver more airflow. It's sleek black look is further stylized by a front door panel with an outstanding finish that really rounds out the overall feel of the entire chassis. Best of all, this chassis offers a tool-less user friendly design that makes access to your components a breeze.

Case Size:Full TowerFans:2 x 120mm Fans
Material:All-AluminumDimensions: 207 x 521 x 644mm
Side Panel:SolidDrive Bays:
  • External: 4 x 5.25”, 1 x 3.5”
  • Internal: 6 x 3.5”
Expansion Slots:7I/O Ports:2 x USB 2.0, 1 x Firewire, Mic, Audio
Motherboard Support:E-ATX, ATX, & SSIPower Supply:Optional

Features:

  • Premium All-Aluminum Chassis
  • Ideal for Extended ATX, ATX, & SSI Motherboards
  • Designed for 120mm Fans (Providing Ultimate Performance & Silence)
  • High Quality Air Duct (Dedicated for Cooling of Graphic Card)
  • Advanced Structural Engineering (w/ Superior Chassis Stiffness)
  • User Friendly Design w/ Multiple Tool-Free Access
  • Timeless Exterior Styling

Specifications:

  • Model: SST-TJ10B (Black)
  • Material: Aluminum Front Panel / Door, 2.0mm Aluminum Body
  • Motherboard: SSI, Extended ATX, ATX, Micro ATX
  • Drive Bays: 4 x External 5.25", 1 x External 3.5", 6 x Internal 3.5"
  • Cooling System:
    • Front: 1 x 120mm Fan (Optional)
    • Rear: 1 x 120mm Exhaust Fan, 1200rpm, 21dBA
    • Side: 1 x 120mm Mid-Section Fan, 1200rpm, 21dBA
    • Top: 2 x 120mm Fans (Optional)
  • 7 x Expansion Slots
  • Front I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9465
Product Name Silverstone TJ-10 Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details