Xoxide Silverstone Raven Laser Gaming Mouse 9464

Description
Created for the most demanding gamers and power users on the market, the Silverstone Raven Laser Gaming Mouse is here to fly through your window and peck out your eyes with dynamic features, easy handling, and insane good looks. Giving users the ability to fine-tune and customize their mouse movements, the Silverstone Raven utilizes a lightening-quick laser sensor capable of 3200 DPI, 50G's of acceleration, and the ability to independently adjust X & Y Axis on the fly. So what does this mean to you, the gamer? Well, it means you'll be able to experience pin-point accuracy and unparalleled control when going up against your online enemies. In addition, the Raven laser mouse even features a carbon-fiber surface, 50-50 weight balance, and a scrolling thumb-wheel that can perform quick task-switching and flip 3D. Features: Maximum Adjustability - Independently Adjust X & Y Axis On-the-Fly 5 Programmable Profiles w/ Keyboard Command Precise Twin-Eye Laser w/ up to 50G acceleration Clear LED Display Showcases Operation Mode & DPI Value Revolutionary Flip 3D Scroll Wheel for Windows Vista Aero / XP Specifications: Model SST-RVM01B Material: High-End Plastic w/ Carbon Fiber Surfacing, Teflon feet Application: Windows 2000, XP, Vista Connectivity: USB 2.0 (16-bit data format) Cable Length: 180cm Buttons: 11 x Total (Includes Scroll Wheels) 5 x Programmable Profiles OLED Pixel Size: 128 x 32 Controller: Freescale MCU MC68H908JW32 Sensor: Philips PLN2030 Twin-Eye Laser DPI Range: 400 ~ 3200 Maximum Acceleration: 50G Dimensions: 128mm x 85mm x 45mm Weight: 182g
Description
Created for the most demanding gamers and power users on the market, the Silverstone Raven Laser Gaming Mouse is here to fly through your window and peck out your eyes with dynamic features, easy handling, and insane good looks. Giving users the ability to fine-tune and customize their mouse movements, the Silverstone Raven utilizes a lightening-quick laser sensor capable of 3200 DPI, 50G's of acceleration, and the ability to independently adjust X & Y Axis on the fly. So what does this mean to you, the gamer? Well, it means you'll be able to experience pin-point accuracy and unparalleled control when going up against your online enemies. In addition, the Raven laser mouse even features a carbon-fiber surface, 50-50 weight balance, and a scrolling thumb-wheel that can perform quick task-switching and flip 3D. Features: Maximum Adjustability - Independently Adjust X & Y Axis On-the-Fly 5 Programmable Profiles w/ Keyboard Command Precise Twin-Eye Laser w/ up to 50G acceleration Clear LED Display Showcases Operation Mode & DPI Value Revolutionary Flip 3D Scroll Wheel for Windows Vista Aero / XP Specifications: Model SST-RVM01B Material: High-End Plastic w/ Carbon Fiber Surfacing, Teflon feet Application: Windows 2000, XP, Vista Connectivity: USB 2.0 (16-bit data format) Cable Length: 180cm Buttons: 11 x Total (Includes Scroll Wheels) 5 x Programmable Profiles OLED Pixel Size: 128 x 32 Controller: Freescale MCU MC68H908JW32 Sensor: Philips PLN2030 Twin-Eye Laser DPI Range: 400 ~ 3200 Maximum Acceleration: 50G Dimensions: 128mm x 85mm x 45mm Weight: 182g

Suppliers

Company
Product
Description
Supplier Links
Silverstone Raven Laser Gaming Mouse - 9464 - Xoxide
Malvern, PA, USA
Silverstone Raven Laser Gaming Mouse
9464
Silverstone Raven Laser Gaming Mouse 9464
Created for the most demanding gamers and power users on the market, the Silverstone Raven Laser Gaming Mouse is here to fly through your window and peck out your eyes with dynamic features, easy handling, and insane good looks. Giving users the ability to fine-tune and customize their mouse movements, the Silverstone Raven utilizes a lightening-quick laser sensor capable of 3200 DPI, 50G's of acceleration, and the ability to independently adjust X & Y Axis on the fly. So what does this mean to you, the gamer? Well, it means you'll be able to experience pin-point accuracy and unparalleled control when going up against your online enemies. In addition, the Raven laser mouse even features a carbon-fiber surface, 50-50 weight balance, and a scrolling thumb-wheel that can perform quick task-switching and flip 3D. Features: Maximum Adjustability - Independently Adjust X & Y Axis On-the-Fly 5 Programmable Profiles w/ Keyboard Command Precise Twin-Eye Laser w/ up to 50G acceleration Clear LED Display Showcases Operation Mode & DPI Value Revolutionary Flip 3D Scroll Wheel for Windows Vista Aero / XP Specifications: Model SST-RVM01B Material: High-End Plastic w/ Carbon Fiber Surfacing, Teflon feet Application: Windows 2000, XP, Vista Connectivity: USB 2.0 (16-bit data format) Cable Length: 180cm Buttons: 11 x Total (Includes Scroll Wheels) 5 x Programmable Profiles OLED Pixel Size: 128 x 32 Controller: Freescale MCU MC68H908JW32 Sensor: Philips PLN2030 Twin-Eye Laser DPI Range: 400 ~ 3200 Maximum Acceleration: 50G Dimensions: 128mm x 85mm x 45mm Weight: 182g

Created for the most demanding gamers and power users on the market, the Silverstone Raven Laser Gaming Mouse is here to fly through your window and peck out your eyes with dynamic features, easy handling, and insane good looks. Giving users the ability to fine-tune and customize their mouse movements, the Silverstone Raven utilizes a lightening-quick laser sensor capable of 3200 DPI, 50G's of acceleration, and the ability to independently adjust X & Y Axis on the fly.
So what does this mean to you, the gamer? Well, it means you'll be able to experience pin-point accuracy and unparalleled control when going up against your online enemies. In addition, the Raven laser mouse even features a carbon-fiber surface, 50-50 weight balance, and a scrolling thumb-wheel that can perform quick task-switching and flip 3D.
Features:

  • Maximum Adjustability - Independently Adjust X & Y Axis On-the-Fly
  • 5 Programmable Profiles w/ Keyboard Command
  • Precise Twin-Eye Laser w/ up to 50G acceleration
  • Clear LED Display Showcases Operation Mode & DPI Value
  • Revolutionary Flip 3D Scroll Wheel for Windows Vista Aero / XP

Specifications:

  • Model SST-RVM01B
  • Material: High-End Plastic w/ Carbon Fiber Surfacing, Teflon feet
  • Application: Windows 2000, XP, Vista
  • Connectivity: USB 2.0 (16-bit data format)
  • Cable Length: 180cm
  • Buttons: 11 x Total (Includes Scroll Wheels)
  • 5 x Programmable Profiles
  • OLED Pixel Size: 128 x 32
  • Controller: Freescale MCU MC68H908JW32
  • Sensor: Philips PLN2030 Twin-Eye Laser
  • DPI Range: 400 ~ 3200
  • Maximum Acceleration: 50G
  • Dimensions: 128mm x 85mm x 45mm
  • Weight: 182g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 9464
Product Name Silverstone Raven Laser Gaming Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 325029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
 - 96675 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
PK20 Touchpad - PK20 - Cirque Corporation
Cirque Corporation
Specs
Device Type Touchpad
Interface IBM PS/2 / AT
Driver / OS Compatibility Windows 95/98/2000/NT
View Details